Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 02.66-02.99GHz 284-261A-Z-6-6-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 02.66-02.99GHz
284-261A-Z-6-6-6-6
3dB Short Slot Hybrid 02.66-02.99GHz 284-261A-Z-6-6-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 284-261A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid 02.66-02.99GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
Power Splitters/Combiners - WM4PD-2-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
PDX0516, 4-Way Wilkinson Power Divider - PDX0516 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details