Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 36.00-40.00GHz 28-264A-Z-6-6-6-6

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 36.00-40.00GHz
28-264A-Z-6-6-6-6
3dB Short Slot Hybrid 36.00-40.00GHz 28-264A-Z-6-6-6-6
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 28-264A-Z-6-6-6-6
Product Name 3dB Short Slot Hybrid 36.00-40.00GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o311161080 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
2-Way Power Dividers 607125-1535 - 607125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.00 dB
View Details
RF Power Dividers/Splitters - PD18-73LF - PD18-73LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.40 dB
View Details
5 suppliers
4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details