Advanced Technical Materials, Inc. 3dB Short Slot Hybrid 05.40-05.90GHz 159-261A-Z-2-2-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid 05.40-05.90GHz
159-261A-Z-2-2-2-2
3dB Short Slot Hybrid 05.40-05.90GHz 159-261A-Z-2-2-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 159-261A-Z-2-2-2-2
Product Name 3dB Short Slot Hybrid 05.40-05.90GHz
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Waveguide Assembly
Connectors Flange
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o342601590 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
Microwave Rack Mount Assemblies - WMU-107 - Werbel Microwave LLC
Specs
Package Type / Form Factor Rack mount unit
Frequency 600.00 to 7125.00 MHz
View Details
2 Ways Resistive Power Splitter, DC - 2000 MHz, 75Ω - ZFRSC-2075B+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Power Dividers, Combiners, Hybrids - HJ-23003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details