Advanced Technical Materials, Inc. Waveguide Isolator 05.90-07.13GHz 137-ATi5.9-7.125-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 05.90-07.13GHz
137-ATi5.9-7.125-3
Waveguide Isolator 05.90-07.13GHz 137-ATi5.9-7.125-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 137-ATi5.9-7.125-3
Product Name Waveguide Isolator 05.90-07.13GHz
Component Isolator
Configuration Waveguide
Package Size 3.25 in. x 3 in. x 1.58 in.
Frequency Range: 5900 to 7125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 140 to 300MHz - UIYDDI11256A - UIY Inc.
Specs
Component Isolator
Package Size 112mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC25R4 - kTB Solutions
Specs
Component Circulator
Frequency Range: 410 to 505 MHz
Isolation 18 dB
View Details