Advanced Technical Materials, Inc. Waveguide Isolator 05.90-06.40GHz 137-ATi5.9-6.4-3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Isolator 05.90-06.40GHz
137-ATi5.9-6.4-3
Waveguide Isolator 05.90-06.40GHz 137-ATi5.9-6.4-3
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Isolators and RF Circulators
Product Number 137-ATi5.9-6.4-3
Product Name Waveguide Isolator 05.90-06.40GHz
Component Isolator
Configuration Waveguide
Package Size 3.25 in. x 3 in. x 1.58 in.
Frequency Range: 5900 to 6400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Broadband Isolator 225 to 400MHz - UIYBCI6060F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details