Advanced Technical Materials, Inc. Waveguide Phase Shifter 05.40-06.00GHz 137-410-2-2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
Waveguide Phase Shifter 05.40-06.00GHz
137-410-2-2
Waveguide Phase Shifter 05.40-06.00GHz 137-410-2-2
Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Phase Shifters
Product Number 137-410-2-2
Product Name Waveguide Phase Shifter 05.40-06.00GHz
Phase Shifter Type Analog
Frequency Range 5400 to 6000 MHz
Phase Shift Range 90-deg; 180-deg; 270-deg; 360-deg; 0 to 360
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-51+ - Mini-Circuits
Specs
Frequency Range 25 to 48 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS20 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.6 :1
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details