Advanced Technical Materials, Inc. 007.05 GHz Standard Gain Horn Antenna 112-442-6

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
007.05 GHz Standard Gain Horn Antenna
112-442-6
007.05 GHz Standard Gain Horn Antenna 112-442-6
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 112-442-6
Product Name 007.05 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 7050.0 to 10000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers