Advanced Technical Materials, Inc. 007.05 GHz Standard Gain Horn Antenna 112-440-6

Description
Lightweight aluminum material, corrosion resistant finish
Description
Lightweight aluminum material, corrosion resistant finish

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
007.05 GHz Standard Gain Horn Antenna
112-440-6
007.05 GHz Standard Gain Horn Antenna 112-440-6
Lightweight aluminum material, corrosion resistant finish

Lightweight aluminum material, corrosion resistant finish

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category Antennas
Product Number 112-440-6
Product Name 007.05 GHz Standard Gain Horn Antenna
Applications RF Testing; Microwave
Pattern Type Directional
Polarization Circular
Primary Frequency Range 7050.0 to 10000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344721-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 5 dB
View Details
6 suppliers
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers