IC GATE XOR CML 1CH 2-INP 24QFN
IC GATE XOR CML 1CH 2-INP 24QFN
XOR (Exclusive OR) IC 1 Channel CML, Differential, Low Jitter 24-QFN (4x4)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | ASNT5040 | ASNT5040 | ASNT5040 |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters |
| Gate Type | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 0.4V (High) | 3.1V ~ 3.5V | |
| Operating Current | 125 mA | 125 mA | |
| Low Level Output Current (Sink) | 125 mA |