CEC Level 5 Approved Switching power supplies for portable electronic products with Class I & Class II approvals. We offer a wide selection AC Power Cables. See our Connector Guide for standard DC Output Connector options.
All products are safety recognized to UL / EN / IEC 60950-1 Safety Standards
Click Image
to Enlarge SeriesVout
RangeDimensions
(Inches)IEC Inlet TypeDownload
C6C8C14
PA1008D
8W3.3~30 VDC2.28 x 1.30 x 1.06" C8
PA1015D
15W3.3~30 VDC2.76 x 1.54 x 1.06" C8
PA1024T
24W3.0~50 VDC3.37 x 1.98 x 1.37" C14
PA1030T
30W3.3~48 VDC3.74 x 1.89 x 1.30"C6C8C14
PA1045Txy
48W12~48 VDC3.70 x 1.69 x 1.18"C6C8C14
A3-43T
45WTriple
Outputs4.76 x 2.36 x 1.30"C6C8C14
APS49EMG
50W9~48 VDC4.93 x 2.43 x 1.28" C8C14
PA1050T
50W9~48 VDC4.33 x 2.13 x 1.22" C8C14
PA1060T
60W12~48 VDC4.33 x 2.13 x 1.22" C8C14
PA1065xxB
65W5~48 VDC4.29 x 1.85 x 1.18"C6 C14
APS75EG
75W12~48 VDC5.00 x 2.01 x 1.16"C6
PA1090xxB
90W12~48 VDC5.28 x 2.13 x 1.20"C6C8
APS120EST
120W12~24 VDC6.30 x 2.56 x 1.71" C14
PA1120xxB
120W12~48 VDC6.69 x 2.64 x 1.42"C6C8C14
APS250EMG
250W12 ~ 24 VDC7.48 x 3.74 x 1.89" C14
Advanced Power Solutions offers these Desktop Switchers for general usage including industrial, instrumentation, networking applications requiring up to 120 Watts of power. Advanced Power Solutions Desktop Power supply products are flexible OEM platforms which can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications and are backed by our 1 year warranty.
| Advanced Power Solutions | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PA1120xxB120W |
| Product Name | Desktop Power Supplies |
| Type | AC / DC Adapter |
| Technology | Switching Power Supply |
| Form Factor | Desktop / Free Standing |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS |