Advanced Power Solutions Medical ATX Power Supplies MPM-815H

Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet
Description
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical ATX Power Supplies - MPM-815H - Advanced Power Solutions
Livermore, CA, USA
Medical ATX Power Supplies
MPM-815H
Medical ATX Power Supplies MPM-815H
Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications. Click Image to Enlarge SeriesPowerDimension s (Inches)Download MPM-815H CONVECTION COOLED!150W7.79 x 3.82 x 1.59" MPM-A30H CONVECTION COOLED!300W8.29 x 6.50 x 1.61" MPM-842 STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38" Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Switching power supplies for Medical & Healthcare Applications. All supplies listed here are safety approved to UL / EN / IEC 60601-1 Standards. Please consult APS for unique voltage set-points and other modifications.
Click Image
to Enlarge SeriesPowerDimensions
(Inches)Download
MPM-815H
CONVECTION COOLED!150W7.79 x 3.82 x 1.59"
MPM-A30H
CONVECTION COOLED!300W8.29 x 6.50 x 1.61"
MPM-842
STANDARD PC PACKAGE400W5.91 x 5.51 x 3.38"
Advanced Power Solutions offers these Medical ATX Power Supplies in for medical, healthcare and gaming applications. These medical approved power supplies range in power from 150 Watts to 400 Watts. Advanced Power Solutions medical ATX ower supply solutions can be modified to meet application specific requirements. All models provide universal AC input with full safety agency certifications such as IEC60601-1 / UL60601-1 / EN 60601-1 for medical ATX switching power supply applications and backed by our 1 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Advanced Power Solutions
Product Category Power Supplies
Product Number MPM-815H
Product Name Medical ATX Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature 0 to 50 C (32 to 122 F)
Computer Supply Style ATX
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details
15W Enclosed Frame Power Supply, Single Output - QPD-15 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details
Power Supply - 88332072 - Radwell International
Specs
DC Output Voltage 24.0 volts
View Details