Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for.
| Advanced Power Solutions | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 6016-90800 |
| Product Name | AC Power Cables |
| Approvals | Standards Association of Australia |
| Number of Conductors | 3 |
| Male End Type | AS 3112 |
| Female End Type | IEC-320-C13 |
PVC, black