Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for.
| Advanced Power Solutions | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 6016-90700 |
| Product Name | AC Power Cables |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Female End Type | IEC-320-C13 |
| Cord Length | 72 inch (1829 mm) |
IEC/UL 62368-1
Thermoplastic, black / grey / white, UL 94V-0