Manufacturer: Advanced Power Electronics Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978942-APE8937GN2-HF
Packaging: Cut Tape
Mounting: SMD (SMT)
Resistance: 23 mΩ
Number of Pins: 8
Number of Outputs: 1
Categories: OEM Parts(A-B)
Case / Package: DFN
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Nominal Input Voltage: 5.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978942-APE8937GN2-HF-3TR |
| Product Name | OEM Parts - OEM Parts (A - B) - APE8937GN2-HF-3TR |