Advanced Power Electronics Corp. Load Switch, 5.5V, Dfn-8; Power Load Switch Type Advanced Power Electronics Corp APE8937GN2-HF-3TR

Description
LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.023ohm; Distribution Switch Case Style:DFN; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.023ohm; Distribution Switch Case Style:DFN; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Switch, 5.5V, Dfn-8; Power Load Switch Type Advanced Power Electronics Corp - 55X2664 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, 5.5V, Dfn-8; Power Load Switch Type Advanced Power Electronics Corp
55X2664
Load Switch, 5.5V, Dfn-8; Power Load Switch Type Advanced Power Electronics Corp 55X2664
LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.023ohm; Distribution Switch Case Style:DFN; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

LOAD SWITCH, 5.5V, DFN-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:4A; On State Resistance:0.023ohm; Distribution Switch Case Style:DFN; No. of Pins:8; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 55X2664
Product Name Load Switch, 5.5V, Dfn-8; Power Load Switch Type Advanced Power Electronics Corp
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 7553964 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type e - french
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details