Advanced Power Electronics Corp. Hard To Find - AP9T16GH-HF AP9T16GH-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146254-AP9T16GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146254-AP9T16GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9T16GH-HF - 1146254-AP9T16GH-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9T16GH-HF
1146254-AP9T16GH-HF
Hard To Find - AP9T16GH-HF 1146254-AP9T16GH-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146254-AP9T16GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146254-AP9T16GH-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146254-AP9T16GH-HF
Product Name Hard To Find - AP9T16GH-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
Small Signal/Small Power MOSFET - BSS214N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
View Details
3 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3609-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details