Advanced Power Electronics Corp. Hard To Find - AP9990GMT-HF AP9990GMT-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146236-AP9990GMT-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146236-AP9990GMT-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9990GMT-HF - 1146236-AP9990GMT-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9990GMT-HF
1146236-AP9990GMT-HF
Hard To Find - AP9990GMT-HF 1146236-AP9990GMT-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146236-AP9990GMT-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146236-AP9990GMT-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146236-AP9990GMT-HF
Product Name Hard To Find - AP9990GMT-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV11N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 11000 milliamps
View Details
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3 ohms
View Details