Advanced Power Electronics Corp. Hard To Find - AP9974BGP AP9974BGP

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146217-AP9974BGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146217-AP9974BGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9974BGP - 1146217-AP9974BGP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9974BGP
1146217-AP9974BGP
Hard To Find - AP9974BGP 1146217-AP9974BGP
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146217-AP9974BGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146217-AP9974BGP
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146217-AP9974BGP
Product Name Hard To Find - AP9974BGP
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ900N20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0900 ohms
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMW60N055S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0550 ohms
IDSS 64400 milliamps
View Details