Advanced Power Electronics Corp. Hard To Find - AP9974AGS-HF AP9974AGS-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146216-AP9974AGS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146216-AP9974AGS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9974AGS-HF - 1146216-AP9974AGS-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9974AGS-HF
1146216-AP9974AGS-HF
Hard To Find - AP9974AGS-HF 1146216-AP9974AGS-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146216-AP9974AGS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146216-AP9974AGS-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146216-AP9974AGS-HF
Product Name Hard To Find - AP9974AGS-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC500N20NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0500 ohms
View Details
Power MOSFETs - SuperFAP-E3 Model: FMH23N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2450 ohms
IDSS 23000 milliamps
View Details
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers