Advanced Power Electronics Corp. Hard To Find - AP9974AGP AP9974AGP

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146214-AP9974AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146214-AP9974AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9974AGP - 1146214-AP9974AGP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9974AGP
1146214-AP9974AGP
Hard To Find - AP9974AGP 1146214-AP9974AGP
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146214-AP9974AGP Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146214-AP9974AGP
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146214-AP9974AGP
Product Name Hard To Find - AP9974AGP
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3604-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details
N-Channel Power MOSFET - BSC16DN25NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.1650 ohms
View Details
CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers