Advanced Power Electronics Corp. Hard To Find - AP9962AGM-HF AP9962AGM-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146174-AP9962AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146174-AP9962AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9962AGM-HF - 1146174-AP9962AGM-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9962AGM-HF
1146174-AP9962AGM-HF
Hard To Find - AP9962AGM-HF 1146174-AP9962AGM-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146174-AP9962AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146174-AP9962AGM-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146174-AP9962AGM-HF
Product Name Hard To Find - AP9962AGM-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMH11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0018 ohms
View Details
8 suppliers
N-Channel Power MOSFET - BSC0910NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0046 ohms
View Details
4 suppliers