Advanced Power Electronics Corp. Hard To Find - AP9585GJ AP9585GJ

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146132-AP9585GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146132-AP9585GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9585GJ - 1146132-AP9585GJ - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9585GJ
1146132-AP9585GJ
Hard To Find - AP9585GJ 1146132-AP9585GJ
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146132-AP9585GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146132-AP9585GJ
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146132-AP9585GJ
Product Name Hard To Find - AP9585GJ
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FML60N187S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1870 ohms
IDSS 22700 milliamps
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
7 suppliers
P-Channel Power MOSFET - BSZ086P03NS3E G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
3 suppliers