Advanced Power Electronics Corp. Hard To Find - AP9561AGM-HF AP9561AGM-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146084-AP9561AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146084-AP9561AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9561AGM-HF - 1146084-AP9561AGM-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9561AGM-HF
1146084-AP9561AGM-HF
Hard To Find - AP9561AGM-HF 1146084-AP9561AGM-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146084-AP9561AGM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146084-AP9561AGM-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146084-AP9561AGM-HF
Product Name Hard To Find - AP9561AGM-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3728-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 8 ohms
IDSS 2200 milliamps
View Details
N-Channel Power MOSFET - BSC0923NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 to 0.0050 ohms
View Details
6 suppliers