Advanced Power Electronics Corp. Hard To Find - AP9467GS AP9467GS

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146061-AP9467GS Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146061-AP9467GS Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP9467GS - 1146061-AP9467GS - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP9467GS
1146061-AP9467GS
Hard To Find - AP9467GS 1146061-AP9467GS
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1146061-AP9467GS Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1146061-AP9467GS
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146061-AP9467GS
Product Name Hard To Find - AP9467GS
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3526-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 1.2 ohms
IDSS 8000 milliamps
View Details
CSD17308Q3 30V N-Channel NexFET? Power MOSFET - CSD17308Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0118 ohms
View Details
9 suppliers
Small Signal/Small Power MOSFET - BSS670S2L - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6500 ohms
View Details
6 suppliers