Advanced Power Electronics Corp. Hard To Find - AP86T03GH-HF AP86T03GH-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145994-AP86T03GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145994-AP86T03GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP86T03GH-HF - 1145994-AP86T03GH-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP86T03GH-HF
1145994-AP86T03GH-HF
Hard To Find - AP86T03GH-HF 1145994-AP86T03GH-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145994-AP86T03GH-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145994-AP86T03GH-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145994-AP86T03GH-HF
Product Name Hard To Find - AP86T03GH-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17579Q3A CSD17579Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17579Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0142 ohms
View Details
8 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMW60N160S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 23900 milliamps
View Details
 - BUZ111S - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0080 ohms
Package Type CAN3/4
View Details
2 suppliers