Advanced Power Electronics Corp. Hard To Find - AP70T15GP-HF AP70T15GP-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145950-AP70T15GP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145950-AP70T15GP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP70T15GP-HF - 1145950-AP70T15GP-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP70T15GP-HF
1145950-AP70T15GP-HF
Hard To Find - AP70T15GP-HF 1145950-AP70T15GP-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145950-AP70T15GP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145950-AP70T15GP-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145950-AP70T15GP-HF
Product Name Hard To Find - AP70T15GP-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD16301Q2 N-Channel NexFET? Power MOSFET - CSD16301Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0290 ohms
View Details
12 suppliers
N-Channel Power MOSFET - BSG0813NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0012 to 0.0030 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3772-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.1300 ohms
IDSS 32000 milliamps
View Details