Advanced Power Electronics Corp. Hard To Find - AP55T10GI-HF AP55T10GI-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145903-AP55T10GI-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145903-AP55T10GI-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP55T10GI-HF - 1145903-AP55T10GI-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP55T10GI-HF
1145903-AP55T10GI-HF
Hard To Find - AP55T10GI-HF 1145903-AP55T10GI-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145903-AP55T10GI-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145903-AP55T10GI-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145903-AP55T10GI-HF
Product Name Hard To Find - AP55T10GI-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ014NE2LS5IF - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3S Model: FML12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details