Advanced Power Electronics Corp. Hard To Find - AP5321GM-HF AP5321GM-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145899-AP5321GM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145899-AP5321GM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP5321GM-HF - 1145899-AP5321GM-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP5321GM-HF
1145899-AP5321GM-HF
Hard To Find - AP5321GM-HF 1145899-AP5321GM-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145899-AP5321GM-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145899-AP5321GM-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145899-AP5321GM-HF
Product Name Hard To Find - AP5321GM-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G FD Model: 2SK3695-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5500 ohms
IDSS 13000 milliamps
View Details
 - 2N6804 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity P-Channel
rDS(on) 0.3000 ohms
Package Type TO-204AA
View Details
CSD16412Q5A N-Channel NexFET™ Power MOSFET - CSD16412Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0160 ohms
View Details
8 suppliers