Advanced Power Electronics Corp. Hard To Find - AP40T03J AP40T03J

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145734-AP40T03J Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145734-AP40T03J Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP40T03J - 1145734-AP40T03J - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP40T03J
1145734-AP40T03J
Hard To Find - AP40T03J 1145734-AP40T03J
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145734-AP40T03J Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145734-AP40T03J
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145734-AP40T03J
Product Name Hard To Find - AP40T03J
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
Small Signal/Small Power MOSFET - BSS670S2L - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6500 ohms
View Details
6 suppliers
CSD17313Q2Q1 Automotive 30-V N-Channel NexFET? Power MOSFET - CSD17313Q2Q1 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
7 suppliers