Advanced Power Electronics Corp. Hard To Find - AP3987I AP3987I

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145696-AP3987I Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145696-AP3987I Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP3987I - 1145696-AP3987I - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP3987I
1145696-AP3987I
Hard To Find - AP3987I 1145696-AP3987I
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145696-AP3987I Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145696-AP3987I
Manufacturer Homepage: www.a-power.com.tw
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145696-AP3987I
Product Name Hard To Find - AP3987I
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMV19N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.3650 ohms
IDSS 19000 milliamps
View Details
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC072N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0072 ohms
View Details
3 suppliers