Advanced Power Electronics Corp. Hard To Find - AP3986P AP3986P

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145695-AP3986P Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145695-AP3986P Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP3986P - 1145695-AP3986P - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP3986P
1145695-AP3986P
Hard To Find - AP3986P 1145695-AP3986P
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145695-AP3986P Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145695-AP3986P
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145695-AP3986P
Product Name Hard To Find - AP3986P
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N079S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 37100 milliamps
View Details
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
Small Signal/Small Power MOSFET - BSS138W - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3.5 ohms
View Details