Advanced Power Electronics Corp. Hard To Find - AP30T10GS-HF AP30T10GS-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145632-AP30T10GS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145632-AP30T10GS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP30T10GS-HF - 1145632-AP30T10GS-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP30T10GS-HF
1145632-AP30T10GS-HF
Hard To Find - AP30T10GS-HF 1145632-AP30T10GS-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145632-AP30T10GS-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145632-AP30T10GS-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145632-AP30T10GS-HF
Product Name Hard To Find - AP30T10GS-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC320N20NS3 G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0320 ohms
View Details
5 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY24N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2800 ohms
IDSS 24000 milliamps
View Details
CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers