Advanced Power Electronics Corp. Newest Parts - AP2761I-H-HF AP2761I-H-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729569-AP2761I-H-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729569-AP2761I-H-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - AP2761I-H-HF - 729569-AP2761I-H-HF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - AP2761I-H-HF
729569-AP2761I-H-HF
Newest Parts - AP2761I-H-HF 729569-AP2761I-H-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729569-AP2761I-H-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 13+ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 729569-AP2761I-H-HF
Manufacturer Homepage: www.a-power.com.tw
Reference case: TO-220F
Reference Date Code: 13+
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 729569-AP2761I-H-HF
Product Name Newest Parts - AP2761I-H-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531Q5A 100V, 5.3mOhm, SON5x6 NexFET™ Power MOSFET - CSD19531Q5AT - Texas Instruments
Specs
V(BR)DSS 100 volts
IDSS 100000 milliamps
QG 37 nC
View Details
9 suppliers
Single FETs, MOSFETs - 448-AUIRF540ZXKMA1-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N079S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 37100 milliamps
View Details