Advanced Power Electronics Corp. Hard To Find - AP20N15AGP-HF AP20N15AGP-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145477-AP20N15AGP-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145477-AP20N15AGP-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP20N15AGP-HF - 1145477-AP20N15AGP-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP20N15AGP-HF
1145477-AP20N15AGP-HF
Hard To Find - AP20N15AGP-HF 1145477-AP20N15AGP-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145477-AP20N15AGP-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145477-AP20N15AGP-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145477-AP20N15AGP-HF
Product Name Hard To Find - AP20N15AGP-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3 ohms
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3556-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.1000 ohms
IDSS 37000 milliamps
View Details