Advanced Power Electronics Corp. Hard To Find - AP18T10GJ AP18T10GJ

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145455-AP18T10GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145455-AP18T10GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP18T10GJ - 1145455-AP18T10GJ - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP18T10GJ
1145455-AP18T10GJ
Hard To Find - AP18T10GJ 1145455-AP18T10GJ
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145455-AP18T10GJ Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145455-AP18T10GJ
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145455-AP18T10GJ
Product Name Hard To Find - AP18T10GJ
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
P-Channel Power MOSFET - BSZ086P03NS3 G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
2 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV16N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details