Advanced Power Electronics Corp. Hard To Find - AP18P10GK-HF AP18P10GK-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145452-AP18P10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145452-AP18P10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP18P10GK-HF - 1145452-AP18P10GK-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP18P10GK-HF
1145452-AP18P10GK-HF
Hard To Find - AP18P10GK-HF 1145452-AP18P10GK-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145452-AP18P10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145452-AP18P10GK-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145452-AP18P10GK-HF
Product Name Hard To Find - AP18P10GK-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers
N-Channel Power MOSFET - BSC035N10NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0035 ohms
View Details
3 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01SJ - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details