Advanced Power Electronics Corp. Hard To Find - AP10N70I-A-HF AP10N70I-A-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145237-AP10N70I-A-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145237-AP10N70I-A-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP10N70I-A-HF - 1145237-AP10N70I-A-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP10N70I-A-HF
1145237-AP10N70I-A-HF
Hard To Find - AP10N70I-A-HF 1145237-AP10N70I-A-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145237-AP10N70I-A-H F Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145237-AP10N70I-A-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145237-AP10N70I-A-HF
Product Name Hard To Find - AP10N70I-A-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: 2SK3272-01SJ - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details
N-Channel Power MOSFET - BSZ031NE2LS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0031 ohms
View Details
CSD18502KCS 40-V, N-Channel NexFET? Power MOSFETs - CSD18502KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
9 suppliers