Advanced Power Electronics Corp. Hard To Find - AP09T10GK-HF AP09T10GK-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145185-AP09T10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145185-AP09T10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP09T10GK-HF - 1145185-AP09T10GK-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP09T10GK-HF
1145185-AP09T10GK-HF
Hard To Find - AP09T10GK-HF 1145185-AP09T10GK-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145185-AP09T10GK-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145185-AP09T10GK-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145185-AP09T10GK-HF
Product Name Hard To Find - AP09T10GK-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3609-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
 - BSZ014NE2LS5IFATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0021 ohms
Package Type PG-TSDSON-8
View Details
8 suppliers