Advanced Power Electronics Corp. Hard To Find - AP09N70P-A AP09N70P-A

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145182-AP09N70P-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145182-AP09N70P-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP09N70P-A - 1145182-AP09N70P-A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP09N70P-A
1145182-AP09N70P-A
Hard To Find - AP09N70P-A 1145182-AP09N70P-A
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145182-AP09N70P-A Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145182-AP09N70P-A
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145182-AP09N70P-A
Product Name Hard To Find - AP09N70P-A
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC028N06NS - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3607-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 200 volts
rDS(on) 0.1700 ohms
IDSS 18000 milliamps
View Details
CSD16321Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16321Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
5 suppliers