Advanced Power Electronics Corp. Hard To Find - AP09N50I-HF AP09N50I-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145181-AP09N50I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145181-AP09N50I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP09N50I-HF - 1145181-AP09N50I-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP09N50I-HF
1145181-AP09N50I-HF
Hard To Find - AP09N50I-HF 1145181-AP09N50I-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145181-AP09N50I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145181-AP09N50I-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145181-AP09N50I-HF
Product Name Hard To Find - AP09N50I-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3592-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0410 ohms
IDSS 57000 milliamps
View Details
FET, MOSFET Arrays - BSO203PHXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0200 ohms
View Details
6 suppliers