Advanced Power Electronics Corp. Electronic Wholesale - AP04N70BF-A AP04N70BF-A

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 751858-AP04N70BF-A Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 751858-AP04N70BF-A Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - AP04N70BF-A - 751858-AP04N70BF-A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - AP04N70BF-A
751858-AP04N70BF-A
Electronic Wholesale - AP04N70BF-A 751858-AP04N70BF-A
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 751858-AP04N70BF-A Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 751858-AP04N70BF-A
Manufacturer Homepage: www.a-power.com.tw
Reference case: TO-220F
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 751858-AP04N70BF-A
Product Name Electronic Wholesale - AP04N70BF-A
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5B - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
7 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N125S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1250 ohms
IDSS 22800 milliamps
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC110N15NS5ATMA1 - 1024349-BSC110N15NS5ATMA1 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 125000 milliwatts
View Details
8 suppliers