Advanced Power Electronics Corp. Hard To Find - AP03N90I-HF AP03N90I-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145147-AP03N90I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145147-AP03N90I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP03N90I-HF - 1145147-AP03N90I-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP03N90I-HF
1145147-AP03N90I-HF
Hard To Find - AP03N90I-HF 1145147-AP03N90I-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145147-AP03N90I-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145147-AP03N90I-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145147-AP03N90I-HF
Product Name Hard To Find - AP03N90I-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSZ0500NSI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0015 ohms
View Details
CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMV60N099S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0990 ohms
IDSS 38100 milliamps
View Details