Advanced Power Electronics Corp. Hard To Find - AP03N40AP-HF AP03N40AP-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145140-AP03N40AP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145140-AP03N40AP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP03N40AP-HF - 1145140-AP03N40AP-HF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP03N40AP-HF
1145140-AP03N40AP-HF
Hard To Find - AP03N40AP-HF 1145140-AP03N40AP-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145140-AP03N40AP-HF Manufacturer Homepage: www.a-power.com.tw Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145140-AP03N40AP-HF
Manufacturer Homepage: www.a-power.com.tw
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145140-AP03N40AP-HF
Product Name Hard To Find - AP03N40AP-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Small Signal/Small Power MOSFET - BSS127I - BSS127I - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 500 ohms
View Details
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC16N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 16000 milliamps
View Details