Advanced Power Electronics Corp. Hard To Find - AP02N90H AP02N90H

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145135-AP02N90H Manufacturer Homepage: www.a-power.com.tw Alternative Parts (Cross-Reference): STD2NK100Z; TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145135-AP02N90H Manufacturer Homepage: www.a-power.com.tw Alternative Parts (Cross-Reference): STD2NK100Z; TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP02N90H - 1145135-AP02N90H - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP02N90H
1145135-AP02N90H
Hard To Find - AP02N90H 1145135-AP02N90H
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145135-AP02N90H Manufacturer Homepage: www.a-power.com.tw Alternative Parts (Cross-Reference): STD2NK100Z; TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145135-AP02N90H
Manufacturer Homepage: www.a-power.com.tw
Alternative Parts (Cross-Reference): STD2NK100Z; TSM2N100CP ROG; AP02N90H; TSM3N90CP ROG;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145135-AP02N90H
Product Name Hard To Find - AP02N90H
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

 - BSC079N10NSGATMA1 - Rochester Electronics
Specs
Package Type PG-TDSON-8
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3S Model: FML12N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details