Advanced Power Electronics Corp. Newest Parts - AP02N70EI-HF AP02N70EI-HF

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729558-AP02N70EI-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729558-AP02N70EI-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - AP02N70EI-HF - 729558-AP02N70EI-HF - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - AP02N70EI-HF
729558-AP02N70EI-HF
Newest Parts - AP02N70EI-HF 729558-AP02N70EI-HF
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 729558-AP02N70EI-HF Manufacturer Homepage: www.a-power.com.tw Reference case: TO-220F Reference Date Code: 08+ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 729558-AP02N70EI-HF
Manufacturer Homepage: www.a-power.com.tw
Reference case: TO-220F
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 729558-AP02N70EI-HF
Product Name Newest Parts - AP02N70EI-HF
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FML60N187S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1870 ohms
IDSS 22700 milliamps
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804 - 1149775-AUIRF2804 - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers