Advanced Power Electronics Corp. Hard To Find - AP01N60J AP01N60J

Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145124-AP01N60J Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Alternative Parts (Cross-Reference): STD2NK60Z-1; H01N60I; AP02N60J-HF; AP01N60J; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145124-AP01N60J Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Alternative Parts (Cross-Reference): STD2NK60Z-1; H01N60I; AP02N60J-HF; AP01N60J; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AP01N60J - 1145124-AP01N60J - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AP01N60J
1145124-AP01N60J
Hard To Find - AP01N60J 1145124-AP01N60J
Manufacturer: Advanced Power Electronics Corp. Win Source Part Number: 1145124-AP01N60J Manufacturer Homepage: www.a-power.com.tw RoHS State: Request Verification Alternative Parts (Cross-Reference): STD2NK60Z-1; H01N60I; AP02N60J-HF; AP01N60J; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Electronics Corp.
Win Source Part Number: 1145124-AP01N60J
Manufacturer Homepage: www.a-power.com.tw
RoHS State: Request Verification
Alternative Parts (Cross-Reference): STD2NK60Z-1; H01N60I; AP02N60J-HF; AP01N60J;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1145124-AP01N60J
Product Name Hard To Find - AP01N60J
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD25202W15 CSD25202W15 20-V P-Channel NexFET? Power MOSFET - CSD25202W15T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0260 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
Power - MOSFET (Si/SiC) - Small Signal/Small Power MOSFET - BSP88 - BSP88 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details