Advanced Poly-Packaging, Inc. Metal Bucket Incline Conveyor/Hopper UF-3060

Description
UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally enclosed steel buckets -parts won't ride along guides, eliminating galling and jamming. DC variable speed control with torque limiter. Buckets are 1/8" thick steel with 1/2" diameter steel pivot shafts and all bearing are sealed. Unit is also equipped with a removable oil and chip pan in bottom for good housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed DC • Hopper Width: 30" • Hopper Volume: 4 Cubic foot approx. • Buckets: 10" carbon steel • Guarding: Mast and top • Electric: Single phase 110V/60Hz • Options: 220V/50Hz electrical upgrade (no charge)
Description
UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally enclosed steel buckets -parts won't ride along guides, eliminating galling and jamming. DC variable speed control with torque limiter. Buckets are 1/8" thick steel with 1/2" diameter steel pivot shafts and all bearing are sealed. Unit is also equipped with a removable oil and chip pan in bottom for good housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed DC • Hopper Width: 30" • Hopper Volume: 4 Cubic foot approx. • Buckets: 10" carbon steel • Guarding: Mast and top • Electric: Single phase 110V/60Hz • Options: 220V/50Hz electrical upgrade (no charge)

Suppliers

Company
Product
Description
Supplier Links
Metal Bucket Incline Conveyor/Hopper - UF-3060 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Metal Bucket Incline Conveyor/Hopper
UF-3060
Metal Bucket Incline Conveyor/Hopper UF-3060
UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally enclosed steel buckets -parts won't ride along guides, eliminating galling and jamming. DC variable speed control with torque limiter. Buckets are 1/8" thick steel with 1/2" diameter steel pivot shafts and all bearing are sealed. Unit is also equipped with a removable oil and chip pan in bottom for good housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed DC • Hopper Width: 30" • Hopper Volume: 4 Cubic foot approx. • Buckets: 10" carbon steel • Guarding: Mast and top • Electric: Single phase 110V/60Hz • Options: 220V/50Hz electrical upgrade (no charge)

UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally enclosed steel buckets -parts won't ride along guides, eliminating galling and jamming. DC variable speed control with torque limiter. Buckets are 1/8" thick steel with 1/2" diameter steel pivot shafts and all bearing are sealed. Unit is also equipped with a removable oil and chip pan in bottom for good housekeeping.

Specifications:

• Construction: Heavy gauge, welded steel construction

• Air dry enable

• Load height: 30” to 32”

• Discharge height: 51”

• Discharge chute: standard 15 degrees

• Motor Drive: DC controller with Integrated Limit Switch activation

• Drive: HP variable speed DC

• Hopper Width: 30"

• Hopper Volume: 4 Cubic foot approx.

• Buckets: 10" carbon steel

• Guarding: Mast and top

• Electric: Single phase 110V/60Hz

• Options: 220V/50Hz electrical upgrade (no charge)

Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Industrial Conveyors
Product Number UF-3060
Product Name Metal Bucket Incline Conveyor/Hopper
Conveyor Type Vertical Continuous
Unlock Full Specs
to access all available technical data

Similar Products

FS 65 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details