Advanced Poly-Packaging, Inc. Vibratory Hopper/Incline Conveyor UF-3040

Description
UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor lifts the product to APP counters or scales, or other third-party systems. Advanced Poly configures this item as a pre-feeder based on system or customer requirements for bulk capacity, infeed height and discharge height. System Description: Hopper Specifications (standard): • 4-5 Cubic Foot, Powder Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame • Conveyor Specifications: (Standard specifications listed) • Conveyor Length: 6 Feet • Exposed Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge Chute • 120V/60Hz
Description
UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor lifts the product to APP counters or scales, or other third-party systems. Advanced Poly configures this item as a pre-feeder based on system or customer requirements for bulk capacity, infeed height and discharge height. System Description: Hopper Specifications (standard): • 4-5 Cubic Foot, Powder Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame • Conveyor Specifications: (Standard specifications listed) • Conveyor Length: 6 Feet • Exposed Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge Chute • 120V/60Hz

Suppliers

Company
Product
Description
Supplier Links
Vibratory Hopper/Incline Conveyor - UF-3040 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Vibratory Hopper/Incline Conveyor
UF-3040
Vibratory Hopper/Incline Conveyor UF-3040
UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor lifts the product to APP counters or scales, or other third-party systems. Advanced Poly configures this item as a pre-feeder based on system or customer requirements for bulk capacity, infeed height and discharge height. System Description: Hopper Specifications (standard): • 4-5 Cubic Foot, Powder Coated CRS Hopper • Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan • Vibra-drive feed pan with adjustable vibration controller • Welded, Black Powder Coated CRS Frame • Conveyor Specifications: (Standard specifications listed) • Conveyor Length: 6 Feet • Exposed Belt Width: 12 inches • White Monofilament Cleated Belt • Cleats 11.5" wide x 1.5" High on 6" Centers • Angle of Incline: 45 degrees • V-Belt Guidance System • Variable Belt Speed (0-30 Ft/Min) • Formed Polycarbonate cover over Incline Section • Stainless-Steel Discharge Chute • 120V/60Hz

UF-3040 Vibratory Hopper/ Pan-Feeder Conveyor System (Medium Duty) Model UF-3040 incorporates a large bulk Hopper which is supported on its own stand to hold bulk products. Tied to the hopper, a conveyor is positioned at the end of the vibratory feed pan with parts trap. Cleated compartment conveyor lifts the product to APP counters or scales, or other third-party systems. Advanced Poly configures this item as a pre-feeder based on system or customer requirements for bulk capacity, infeed height and discharge height.

System Description:

Hopper Specifications (standard):

• 4-5 Cubic Foot, Powder Coated CRS Hopper

• Adjustable slide gate to dispense product from hopper onto the Vibratory feed pan

• Vibra-drive feed pan with adjustable vibration controller

• Welded, Black Powder Coated CRS Frame

• Conveyor Specifications: (Standard specifications listed)

• Conveyor Length: 6 Feet

• Exposed Belt Width: 12 inches

• White Monofilament Cleated Belt

• Cleats 11.5" wide x 1.5" High on 6" Centers

• Angle of Incline: 45 degrees

• V-Belt Guidance System

• Variable Belt Speed (0-30 Ft/Min)

• Formed Polycarbonate cover over Incline Section

• Stainless-Steel Discharge Chute

• 120V/60Hz

Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Industrial Conveyors
Product Number UF-3040
Product Name Vibratory Hopper/Incline Conveyor
Conveyor Type Belt; Vibrating
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Stainless Steel Sanitary Flange Line Vac -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
3200 Series Conveyors with Intralox Activated Roller Belt™ (ARB) Technology -  - Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Roller
Material Conveyed Unit Handling
Speed 151 ft/min (76.67 cm/sec)
View Details