Advanced Poly-Packaging, Inc. Horizontal Loading Incline Bagger T-T1000HI

Description
The T-1000 Advanced Poly-Bagger™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also fast enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing equipment for inline bagging. The T-1000 Advanced Poly-Bagger™ can reduce your packaging costs with high speeds, versatility, reliability and simplicity. Our T-1000 line of high-end poly-baggers is designed to handle a wide variety of applications. We can customize any machine to fit your needs. Take a look at our products to see which will work best for your business. Standard Features "User-Friendly" Touch Screen Interface Panel: Change settings "on the fly”, turn on counters or other options, control machine speed, or other auxiliary equipment. Programmable for up to thirty settings. Quickly position the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses Advanced Poly-Bags™ (pre-opened bags on rolls, manufactured by Advanced Poly-Packaging, Inc.) with sizes ranging from 2" x 3" to 14" x 30" and thickness from 1 mil to 5 mil. T-1000 "Wide" uses bags ranging from 4" x 6" to 18" x 36". Designed with a small footprint and equipped rugged casters, the T-1000 Advanced Poly-Bagger™ is designed for easy movement to various production cells throughout your plant. The T-1000 Advanced Poly-Bagger™ is crafted from the highest quality components and materials to withstand the most rigorous manufacturing environment. We guarantee long life with minimal maintenance (one year parts warranty). Energy Conservation & Component Saver provides for extended component life. The T-1000 Advanced Poly-Bagger™ is programmed to turn off components when not in use including the touch screen, motor, air and heater bar. Four internal counters are standard: 1) Preset Counter - the bagger stops when the predetermined count has been reached. 2) Totaling Counter - reset this counter at the beginning of each shift or day to record packaging production over a period of time. 3) Continuous Strip Counter - set the number of bags (not separated at the perforation) to feed in a continuous strip. 4) Maintenance Counter - total machine cycle counter for preventative maintenance/componen tt inspection intervals. Anti-Jam Device - Detects obstructions in the seal area, automatically reverses the pressure bar and stops the cycle operation. Technical assistance screens provide access to INPUT/OUTPUT IO without removing covers. Pop-up troubleshooting screens indicate operation messages as well as fault conditions.
Description
The T-1000 Advanced Poly-Bagger™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also fast enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing equipment for inline bagging. The T-1000 Advanced Poly-Bagger™ can reduce your packaging costs with high speeds, versatility, reliability and simplicity. Our T-1000 line of high-end poly-baggers is designed to handle a wide variety of applications. We can customize any machine to fit your needs. Take a look at our products to see which will work best for your business. Standard Features "User-Friendly" Touch Screen Interface Panel: Change settings "on the fly”, turn on counters or other options, control machine speed, or other auxiliary equipment. Programmable for up to thirty settings. Quickly position the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses Advanced Poly-Bags™ (pre-opened bags on rolls, manufactured by Advanced Poly-Packaging, Inc.) with sizes ranging from 2" x 3" to 14" x 30" and thickness from 1 mil to 5 mil. T-1000 "Wide" uses bags ranging from 4" x 6" to 18" x 36". Designed with a small footprint and equipped rugged casters, the T-1000 Advanced Poly-Bagger™ is designed for easy movement to various production cells throughout your plant. The T-1000 Advanced Poly-Bagger™ is crafted from the highest quality components and materials to withstand the most rigorous manufacturing environment. We guarantee long life with minimal maintenance (one year parts warranty). Energy Conservation & Component Saver provides for extended component life. The T-1000 Advanced Poly-Bagger™ is programmed to turn off components when not in use including the touch screen, motor, air and heater bar. Four internal counters are standard: 1) Preset Counter - the bagger stops when the predetermined count has been reached. 2) Totaling Counter - reset this counter at the beginning of each shift or day to record packaging production over a period of time. 3) Continuous Strip Counter - set the number of bags (not separated at the perforation) to feed in a continuous strip. 4) Maintenance Counter - total machine cycle counter for preventative maintenance/componen tt inspection intervals. Anti-Jam Device - Detects obstructions in the seal area, automatically reverses the pressure bar and stops the cycle operation. Technical assistance screens provide access to INPUT/OUTPUT IO without removing covers. Pop-up troubleshooting screens indicate operation messages as well as fault conditions.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Loading Incline Bagger - T-T1000HI - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Horizontal Loading Incline Bagger
T-T1000HI
Horizontal Loading Incline Bagger T-T1000HI
The T-1000 Advanced Poly-Bagger™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also fast enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing equipment for inline bagging. The T-1000 Advanced Poly-Bagger™ can reduce your packaging costs with high speeds, versatility, reliability and simplicity. Our T-1000 line of high-end poly-baggers is designed to handle a wide variety of applications. We can customize any machine to fit your needs. Take a look at our products to see which will work best for your business. Standard Features "User-Friendly" Touch Screen Interface Panel: Change settings "on the fly”, turn on counters or other options, control machine speed, or other auxiliary equipment. Programmable for up to thirty settings. Quickly position the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses Advanced Poly-Bags™ (pre-opened bags on rolls, manufactured by Advanced Poly-Packaging, Inc.) with sizes ranging from 2" x 3" to 14" x 30" and thickness from 1 mil to 5 mil. T-1000 "Wide" uses bags ranging from 4" x 6" to 18" x 36". Designed with a small footprint and equipped rugged casters, the T-1000 Advanced Poly-Bagger™ is designed for easy movement to various production cells throughout your plant. The T-1000 Advanced Poly-Bagger™ is crafted from the highest quality components and materials to withstand the most rigorous manufacturing environment. We guarantee long life with minimal maintenance (one year parts warranty). Energy Conservation & Component Saver provides for extended component life. The T-1000 Advanced Poly-Bagger™ is programmed to turn off components when not in use including the touch screen, motor, air and heater bar. Four internal counters are standard: 1) Preset Counter - the bagger stops when the predetermined count has been reached. 2) Totaling Counter - reset this counter at the beginning of each shift or day to record packaging production over a period of time. 3) Continuous Strip Counter - set the number of bags (not separated at the perforation) to feed in a continuous strip. 4) Maintenance Counter - total machine cycle counter for preventative maintenance/componen tt inspection intervals. Anti-Jam Device - Detects obstructions in the seal area, automatically reverses the pressure bar and stops the cycle operation. Technical assistance screens provide access to INPUT/OUTPUT IO without removing covers. Pop-up troubleshooting screens indicate operation messages as well as fault conditions.

The T-1000 Advanced Poly-Bagger™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also fast enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing equipment for inline bagging. The T-1000 Advanced Poly-Bagger™ can reduce your packaging costs with high speeds, versatility, reliability and simplicity. Our T-1000 line of high-end poly-baggers is designed to handle a wide variety of applications. We can customize any machine to fit your needs. Take a look at our products to see which will work best for your business.

Standard Features

  • "User-Friendly" Touch Screen Interface Panel: Change settings "on the fly”, turn on counters or other options, control machine speed, or other auxiliary equipment. Programmable for up to thirty settings. Quickly position the operator panel wherever you desire with a long arm extension and ball joint mounting bracket.
  • Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers.
  • Uses Advanced Poly-Bags™ (pre-opened bags on rolls, manufactured by Advanced Poly-Packaging, Inc.) with sizes ranging from 2" x 3" to 14" x 30" and thickness from 1 mil to 5 mil. T-1000 "Wide" uses bags ranging from 4" x 6" to 18" x 36".
  • Designed with a small footprint and equipped rugged casters, the T-1000 Advanced Poly-Bagger™ is designed for easy movement to various production cells throughout your plant.
  • The T-1000 Advanced Poly-Bagger™ is crafted from the highest quality components and materials to withstand the most rigorous manufacturing environment. We guarantee long life with minimal maintenance (one year parts warranty).
  • Energy Conservation & Component Saver provides for extended component life. The T-1000 Advanced Poly-Bagger™ is programmed to turn off components when not in use including the touch screen, motor, air and heater bar.
  • Four internal counters are standard: 1) Preset Counter - the bagger stops when the predetermined count has been reached. 2) Totaling Counter - reset this counter at the beginning of each shift or day to record packaging production over a period of time. 3) Continuous Strip Counter - set the number of bags (not separated at the perforation) to feed in a continuous strip. 4) Maintenance Counter - total machine cycle counter for preventative maintenance/componentt inspection intervals.
  • Anti-Jam Device - Detects obstructions in the seal area, automatically reverses the pressure bar and stops the cycle operation.
  • Technical assistance screens provide access to INPUT/OUTPUT IO without removing covers.
  • Pop-up troubleshooting screens indicate operation messages as well as fault conditions.
Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Packaging Machines
Product Number T-T1000HI
Product Name Horizontal Loading Incline Bagger
Machine Type Bagging; Closing (optional feature); Counting; Sealing
Goods Powder
Packaging Bag
Closing Method HeatSeal
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal band sealers - HCBS-1/8CT 12
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details
Heat Sealers - 2658735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details