Advanced Photonix Photodiodes 200-11-31-241

Description
Photodiode 660nm 8ns 95°
Request a Quote Datasheet
Description
Photodiode 660nm 8ns 95°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 209-200-11-31-241-ND - DigiKey
Thief River Falls, MN, United States
Photodiode 660nm 8ns 95°

Photodiode 660nm 8ns 95°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 209-200-11-31-241-ND
Product Name Photodiodes
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 350 to 1100 nm (3500 to 11000 Å)
Peak Sensitivity Wavelength 660 nm (6600 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S7510 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - BP 104 SR - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details